The MAX9031 is a single-supply comparator optimized for portable applications, operating from +2.5V to +5.5V with a 35μA supply current per channel and 188ns propagation delay. It features 4mV internal hysteresis for noise immunity and rail-to-rail output swing. The device is available in a 5-pin SOT23 package, with an operating temperature range of -40°C to +125°C. The input common-mode range extends from the negative supply to within 1.1V of the positive supply, and no phase reversal occurs with overdriven inputs.
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MAX9031AUK-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9031AUK-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9031AUK-T |
| Product Name | SOT23 Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |