The MAX9028EBT+T is a nanopower comparator with an open-drain output, designed for 2-cell battery monitoring and ultra-low-power applications. It operates from a 1.8V to 5.5V supply, drawing 0.6µA supply current at +25°C. The device features Beyond-the-Rails inputs that extend 200mV beyond the supply rails, internal hysteresis for clean switching, and no phase reversal under overdriven conditions. It is available in a 6-bump UCSP package measuring 1mm × 1.52mm and is guaranteed to function from -40°C to +85°C. The output stage provides ±5mA drive capability without crowbar current during switching.
Analog Comparators UCSP, 1.8V, Nanopower, Beyond-the-Rails Product overview: MAX9028EBT+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9028EBT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9028EBT+T |
| Product Name | 1.8V Linear Comparator IC |
| RoHS Compliant | RoHS |