The MAX9026 is a nanopower comparator with an internal 1.236V ±1% reference and an open-drain output, designed for 2-cell battery monitoring and low-power systems. It operates from 1.8V to 5.5V and draws 1µA supply current at 25°C. The device features Beyond-the-Rails inputs extending 200mV beyond the supply rails, internal hysteresis, and no phase reversal on overdriven inputs. It is packaged in a 6-bump UCSP measuring 1mm × 1.52mm and is rated for operation from -40°C to +85°C.
Analog Comparators UCSP, 1.8V, Nanopower, Beyond-the-Rails Product overview: MAX9026EBT+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9026EBT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9026EBT+T |
| Product Name | 1.8V Linear Comparator IC |
| RoHS Compliant | RoHS |