The MAX9024 is a quad comparator optimized for low-power portable applications, operating from a 2.5V to 5.5V single supply with a supply current of 2.8μA per comparator and a 3μs propagation delay. It features internal 4mV hysteresis for noise immunity and rail-to-rail output swing. The device is available in a 14-pin TSSOP package. It operates over the -40°C to +125°C temperature range and supports input common-mode voltages from the negative rail to within 1.1V of the positive rail. No phase reversal occurs with overdriven inputs.
Analog Comparators Micropower, Ultra-Small, Single/Dual/Qua Product overview: MAX9024AUD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9024AUD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9024AUD+ |
| Product Name | Dual Linear Comparator IC |
| RoHS Compliant | RoHS |