The MAX9024 is a quad comparator optimized for low-power portable applications, operating from a 2.5V to 5.5V single supply with 2.8μA supply current per comparator and a 3μs propagation delay. It features 4mV internal hysteresis for noise immunity and rail-to-rail output swing. The MAX9024ASD+ variant is packaged in a 14-pin SO package, with an operating temperature range of -40°C to +125°C.
Analog Comparators Micropower, Ultra-Small, Single/Dual/Qua Product overview: MAX9024ASD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9024ASD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9024ASD+ |
| Product Name | Dual Linear Comparator IC |
| RoHS Compliant | RoHS |