The MAX9022ASA+T is a dual comparator in an 8-pin SO package, designed for low-power, single-supply operation from 2.5V to 5.5V. It consumes 2.8μA per comparator and has a 3μs propagation delay with 4mV internal hysteresis. The output swings rail-to-rail, and the common-mode input range extends from the negative supply to within 1.1V of the positive supply. It operates over the -40°C to +125°C temperature range and is RoHS-compliant.
Analog Comparators Micropower, Ultra-Small, Single/Dual/Qua Product overview: MAX9022ASA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9022ASA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9022ASA+T |
| Product Name | Dual Linear Comparator IC |
| RoHS Compliant | RoHS |