The MAX9022 is a dual comparator designed for low-power, single-supply operation from 2.5V to 5.5V, with a propagation delay of 3µs and 2.8µA supply current per comparator. It features internal 4mV hysteresis, rail-to-rail output swing, and an input common-mode range extending from the negative supply to 1.1V below the positive supply. The device operates over -40°C to +125°C and is packaged in an 8-pin SOT23 package. It has no phase reversal for overdriven inputs and is suited for portable and battery-powered applications.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: MAX9022AKA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9022AKA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9022AKA |
| Product Name | SOT23 Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |