The MAX9021 is a single, micropower comparator designed for portable and battery-powered applications, operating from a 2.5V to 5.5V single supply. It features a 2.8µA supply current per comparator and a 3µs propagation delay, with built-in 4mV hysteresis for noise immunity. The output swings rail-to-rail, and the input common-mode range extends from the negative supply to within 1.1V of the positive supply. It is available in a 5-pin SC70 package, offering a space-saving footprint half the size of SOT23. The device operates over the -40°C to +125°C temperature range and includes no phase reversal for overdriven inputs.
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: MAX9021AXK from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9021AXK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9021AXK |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |