The MAX9020 is a dual, precision, nanoPower comparator designed for 2-cell battery monitoring and ultra-low power systems, operating down to 1.8V with an open-drain output stage suitable for mixed-voltage systems. It is packaged in an 8-pin SOT23 and draws a supply current of 0.85μA at 1.8V. The device includes internal 4mV hysteresis for clean switching and supports input voltage ranges extending 200mV beyond the supply rails. It is AEC-Q100 Grade 3 qualified. The output stage is capable of sinking current but does not source current, and the part features an internal 1.24V ±1.75% referenceparator.
Analog Comparators SOT23, Dual, Precision, 1.8V, Nanopower Product overview: MAX9020EKA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.8V, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9020EKA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9020EKA+T |
| Product Name | Dual 1.8V SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |