The MAX901BESE is a high-speed, low-power voltage comparator in a 16-pin narrow SO package, operating over a temperature range of -40°C to +85°C. It features TTL-compatible outputs, an analog input range that includes the negative supply rail, and separate analog and digital power supplies. The comparator has a typical propagation delay of 8ns and consumes 18mW per comparator at +5V. It lacks latch inputs, distinguishing it from other variants in the MAX900-MAX903 series. The device is not recommended for new designs.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: MAX901BESE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX901BESE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX901BESE |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |