The MAX901BESE-T is a high-speed, low-power voltage comparator from the MAX900-MAX903 series, featuring an 8ns typical propagation delay and 18mW power consumption per comparator at +5V. It has TTL-compatible outputs and an analog input range that includes the negative supply rail, enabling ground sensing with single-supply operation. The part is packaged in a 16-pin narrow SOIC and operates over a temperature range of -40°C to +85°C. It does not include latch inputs, distinguishing it from other variants in the series. The device is not recommended for new designs.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: MAX901BESE-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX901BESE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX901BESE-T |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |