The MAX901BCSE-T is a high-speed, low-power voltage comparator with TTL-compatible outputs and a 16-pin narrow SO package. It operates with an analog supply of +5V to +10V or ±5V, has a typical propagation delay of 8ns, and consumes 18mW per comparator at +5V. The input common-mode range includes the negative rail, enabling ground sensing in single-supply configurations. Operating temperature range is 0°C to +70°C. Latch inputs are not provided on this variant.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: MAX901BCSE-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX901BCSE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX901BCSE-T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |