The MAX901BCPE+ is a high-speed, low-power voltage comparator with TTL-compatible outputs and a separate digital supply. It features an 8ns typical propagation delay and consumes 18mW per comparator at +5V supply. The device has a single 16-pin plastic DIP package and operates over a temperature range of 0°C to +70°C. The analog input common-mode range includes the negative rail, enabling ground sensing in single-supply configurations. It lacks latch inputs, unlike other members of the MAX900-MAX903 family. The device supports analog supply voltages from +5V to +10V or ±5V and digital supply voltage up to +7V. Differential and common-mode input voltage ranges extend to within 0.2V of the supply rails. Output high voltage is 2.4V minimum at 1mA sink current, and output low voltage is 0.4V maximum at 8mA sink current.
Analog Comparators High-Speed, Low-Power Voltage Comparator Product overview: MAX901BCPE+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX901BCPE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX901BCPE+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |