The MAX9019 is a dual, precision, nanoPower comparator with an on-board 1.236V ±1% reference, designed for 2-cell battery monitoring and ultra-low power systems. It operates from 1.8V to 5.5V and draws a supply current of 0.85μA at 1.8V. The device features a push-pull output capable of sourcing and sinking up to 6mA, with rail-to-rail output swing and 4mV internal hysteresis. Input voltage range extends 200mV beyond the supply rails. All devices are housed in an 8-pin SOT23 package with a maximum power dissipation of 408.20mW at +70°C and are AEC-Q100 Grade 3 qualified.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: MAX9019EKA-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9019EKA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9019EKA-T |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |