The MAX9017B is a dual, precision, 1.8V nanoPower comparator in an 8-pin SOT23 package, designed for battery monitoring and low-power systems. It operates from 1.8V to 5.5V with a supply current of 1.2μA at 5.0V and features a 1.24V ±1.75% internal reference, 4mV internal hysteresis, and Beyond-the-Rails input capability extending 200mV beyond the supply rails. The open-drain output version supports mixed-voltage systems and guarantees rail-to-rail swing with up to 6mA sink current. The device is AEC-Q100 Grade 3 qualified and maintains an input offset voltage of less than 5mV across temperature. Junction temperature is rated to +150°C with a maximum power dissipation of 408.20mW at +70°C.
Analog Comparators SOT23, Dual, Precision, 1.8V, Nanopower Product overview: MAX9017BEKA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.8V, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9017BEKA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9017BEKA+T |
| Product Name | Dual 1.8V SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |