The MAX9016A is a dual, precision, nanoPower comparator with an open-drain output, designed for 2-cell battery monitoring and ultra-low power applications. It operates from a 1.8V to 5.5V supply and consumes 1.0μA at 5V. The device features a 1.24V ±1.75% internal reference, input voltage range extending beyond the supply rails, and 4mV internal hysteresis. It is packaged in an 8-pin SOT23 and is AEC-Q100 Grade 3 qualified. The output stage draws no crowbar current during switching and supports rail-to-rail operation with loads up to 6mA.
Analog Comparators SOT23, Dual, Precision, 1.8V, Nanopower Product overview: MAX9016AEKA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1.8V, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9016AEKA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9016AEKA+T |
| Product Name | Dual 1.8V SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |