The MAX9013 is a high-speed, single-supply comparator with a 5ns propagation delay and TTL-compatible complementary outputs, designed for low-power applications from a 4.5V to 5.5V supply. It features an input voltage range extending 200mV below ground, a latch enable input, and stable operation with slow-moving inputs. The device is available in an 8-pin µMAX package and operates over the extended temperature range of -40°C to +85°C. Quiescent current is 1.3mA to 2.4mA, and input offset voltage is typically ±0.7mV at +25°C.
Analog Comparators SC70, 5ns, Low-Power, Single-Supply, Pre Product overview: MAX9013EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9013EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9013EUA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |