The MAX9013 is a high-speed, single-supply comparator with a 5ns propagation delay, designed for low-power applications operating from 4.5V to 5.5V. It features TTL-compatible complementary outputs, a latch enable input, and an input voltage range extending 200mV below ground. The device is available in an 8-pin SO package and operates reliably over the extended temperature range of -40°C to +85°C. Quiescent current is 1.3mA typical at 5V, with an input offset voltage of ±0.7mV at +25°C and a voltage gain of 3.0V/mV. Output rise and fall times are 3ns and 2ns respectively, with a 20mA sinking and 30mA sourcing capability.
Analog Comparators SC70, 5ns, Low-Power, Single-Supply, Pre Product overview: MAX9013ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9013ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9013ESA+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |