The MAX9012 is a dual high-speed comparator designed for low-power, single-supply applications, operating from 4.5V to 5.5V with a propagation delay of 5ns and a quiescent current of 2.4mA. It features a common-mode input range extending 200mV below ground, TTL-compatible outputs, and a latch enable input. The device is available in an 8-pin µMAX package and is guaranteed over the extended temperature range of -40°C to +85°C.
Analog Comparators SC70, 5ns, Low-Power, Single-Supply, Pre Product overview: MAX9012EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9012EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9012EUA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |