The MAX900BCPP is a high-speed, low-power quad voltage comparator with TTL-compatible outputs and active internal pull-ups, designed for applications such as fast A/D converters and line receivers. It is housed in a 20-pin plastic DIP package. The device operates with an analog supply range of +5V to +10V or ±5V, consumes 18mW per comparator at +5V, and has a typical propagation delay of 8ns at 5mV overdrive. The input common-mode range includes the negative supply rail, enabling ground sensing in single-supply configurations. The operating temperature range is 0°C to +70°C. It features independent TTL-compatible latch inputs for output state holding. This part is not recommended for new designs.
IC COMPARATOR 4 GEN PUR 20DIP Product overview: MAX900BCPP from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX900BCPP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX900BCPP |
| Product Name | Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |