The MAX40004 is a nanoPower single comparator designed for portable electronics with tight space and power constraints, available in a 5-pin SOT23 package. It operates from a 1.7V to 5.5V supply, consuming 500nA of current, and features a 9µs propagation delay. The device has a push-pull output and a noninverting input, with an input voltage range of 0.1V to 5.5V and internal hysteresis of 8mV. It is specified for operation over -40°C to +125°C. The series includes variants with factory-trimmed internal reference voltages of 0.2V, 0.5V, 0.9V, or 1.222V.
Analog Comparators 600nA Comparator in Ultra-Tiny 0.76 x 0. Product overview: MAX40004ANS02+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX40004ANS02+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX40004ANS02+T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |