The MAX19005 is a quad, ultra-low-power ATE driver and comparator IC designed for automated test equipment, integrating four channels of high-speed pin drivers, window comparators, passive loads, and PMU switching. It operates from -1V to +5.2V and supports 200Mbps data rates with a 3VP-P swing. Packaged in an 80-pin, 12mm x 12mm TQFP with a 6mm x 6mm exposed die pad for thermal management, it is specified for 0°C to +70°C operation. Each channel dissipates 340mW at typ, features integrated pin switches with -1V to +24V off-range, and maintains ≤10nA leakage in low-leakage mode. The device includes a die temperature monitor and is controlled via a 3-wire CMOS-compatible serial interface.
Analog Comparators Quad, Ultra-Low-Power, 200 Mbps Driver/C Product overview: MAX19005CCS+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX19005CCS+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX19005CCS+ |
| Product Name | Low-Power Quad Linear Comparator IC |
| RoHS Compliant | RoHS |