The LTC6752ISC6-1 is a high-speed comparator in the LTC6752 family, featuring a 2.9ns propagation delay and 280MHz toggle rate, with rail-to-rail inputs and CMOS outputs. It operates from a 2.45V to 3.5V single supply and is packaged in a 6-lead plastic SC70 case. The device supports complementary outputs and includes an adjustable hysteresis feature. It is specified for operation from -40°C to 85°C.
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: LTC6752ISC6-1 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6752ISC6-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6752ISC6-1 |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |