The LTC6752ISC6-1#TRPBF is a high-speed comparator from the LTC6752 family, featuring a 2.9ns propagation delay, 280MHz toggle rate, and rail-to-rail inputs. It operates with a 2.45V to 3.5V supply and has CMOS outputs capable of ±22mA. The device is housed in a 6-lead plastic SC70 package, with separate input and output supplies, complementary outputs, and an adjustable hysteresis pin. It is rated for operation from -40°C to 85°C and supports direct interfacing to 1.8V logic devices. The part includes a shutdown pin for power reduction and is a direct replacement for the ADCMP60X family.
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: LTC6752ISC6-1#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6752ISC6-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6752ISC6-1#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |