The LTC6752HS5#TRMPBF is a high-speed comparator from the LTC6752 family, featuring a 2.9ns propagation delay and a 280MHz toggle rate. It operates with a 2.45V to 3.5V single supply and has rail-to-rail inputs capable of extending beyond both supply rails. The device features CMOS outputs with ±22mA drive capability, a shutdown pin for power reduction, and complementary outputs. It is packaged in a 5-lead plastic TSOT-23 and is specified for operation from -40°C to 125°C.
IC COMPARATOR 1 GEN PUR TSOT23-5 Product overview: LTC6752HS5#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6752HS5#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6752HS5#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |