The LTC6752HMS8-2 is a high-speed comparator with a 280MHz toggle rate and 2.9ns propagation delay, designed for applications such as clock recovery and high-speed data acquisition. It features rail-to-rail inputs, complementary CMOS outputs with ±22mA drive capability, and a separate 1.71V to 3.5V output supply. The device operates from a 2.45V to 5.25V input supply, includes a shutdown pin, and offers adjustable hysteresis. It is packaged in an 8-lead MSOP and is fully specified from -40°C to 125°C.
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: LTC6752HMS8-2#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6752HMS8-2#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6752HMS8-2#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |