The LTC6702ITS8#TRPBF is a dual micropower comparator in an 8-lead plastic TSOT-23 package, designed for low-voltage, battery-powered applications requiring low quiescent current and fast response. It operates from 1.7V to 5.5V, draws a maximum of 30μA per comparator, and has a propagation delay of 500ns maximum over the -40°C to 85°C temperature range. Internal 4mV hysteresis and CMOS inputs enable noise resilience and high-impedance source compatibility. The output drives up to ±15mA and handles capacitive loads up to 10,000pF. It supports input voltages extending 100mV below ground and toggles at up to 3.2MHz. This variant is specified for industrial temperature operation from -40°C to 85°C.
IC COMPARATOR 2 GEN PUR TSOT23-8 Product overview: LTC6702ITS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6702ITS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6702ITS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |