The LTC6702IDC#TRMPBF is a dual micropower comparator designed for low-voltage, battery-powered applications requiring small footprint and low quiescent current. It operates from 1.7V to 5.5V, drawing a maximum of 40μA per comparator over the specified temperature range. Propagation delay is guaranteed to be 500ns maximum from -40°C to 85°C, with internal hysteresis of 1.6mV to 7.2mV. The device supports input voltage ranges extending 100mV below ground and drives TTL/CMOS loads up to ±15mA with capacitive loading up to 10,000pF. It is housed in an 8-lead 2mm × 2mm plastic DFN package with an exposed GND pad requiring PCB soldering. The specified operating temperature range is -40°C to 85°C. The part is designed for applications including battery systems, window comparators, and automotive sensing.
IC COMPARATOR 2 GEN PUR 8DFN Product overview: LTC6702IDC#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6702IDC#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6702IDC#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |