The LTC6702HTS8#TRMPBF is a dual micropower comparator in an 8-lead plastic TSOT-23 package, designed for low-voltage, battery-powered applications requiring extended operational range and compact size. It operates from 1.7V to 5.5V with a maximum quiescent current of 30μA per comparator and a propagation delay of 500ns over the -40°C to 125°C temperature range. The device features internal 4mV hysteresis, input voltage range extending 100mV below ground, and TTL/CMOS-compatible output drive capable of sourcing or sinking ±15mA. It is specified for operation from -40°C to 125°C and includes capacitive load handling up to 10,000pF.
IC COMPARATOR 2 GEN PUR TSOT23-8 Product overview: LTC6702HTS8#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6702HTS8#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6702HTS8#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |