The LTC6702CTS8#TRPBF is a dual micropower comparator in an 8-lead plastic TSOT-23 package, designed for battery-powered systems and space-constrained applications. It operates from a 1.7V to 5.5V supply, draws a maximum quiescent current of 30μA per comparator, and has a maximum propagation delay of 500ns over the temperature range of 0°C to 70°C. The device features internal 4mV hysteresis, CMOS inputs with input voltage range extending 100mV below ground, and TTL/CMOS-compatible output drive capable of sourcing and sinking ±15mA. It supports capacitive loads up to 10,000pF and has a maximum toggle frequency of 3.2MHz.
IC COMPARATOR 2 GEN PUR TSOT23-8 Product overview: LTC6702CTS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6702CTS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6702CTS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |