The LTC6702 is a dual micropower comparator designed for battery-powered systems and space-constrained applications, operating from 1.7V to 5.5V with a maximum quiescent current of 30μA per comparator and a propagation delay of 500ns over -40°C to 125°C. It features 4mV internal hysteresis, input voltage range extending 100mV below ground, and TTL/CMOS-compatible output drive of ±15mA. The LTC6702CDC#TRMPBF variant is housed in an 8-lead, 2mm × 2mm plastic DFN package with a specified temperature range of 0°C to 70°C.
IC COMPARATOR 2 GEN PUR 8DFN Product overview: LTC6702CDC#TRMPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC6702CDC#TRMPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC6702CDC#TRMPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |