The LTC1843IS8#PBF is a dual ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered monitoring and threshold detection applications. It operates from a single 2.5V to 11V supply or dual -1.25V to -5.5V supply, consuming 3.5µA typical quiescent current. The device features programmable hysteresis, open-drain outputs capable of sinking more than 20mA, and a propagation delay of 12µs with 10mV overdrive. It is packaged in an 8-lead plastic SO package and is rated for operation from -40°C to 85°C. The reference output can drive a 0.01µF capacitor without oscillation.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1843IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1843IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1843IS8#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |