The LTC1843 is a dual ultralow power comparator with a built-in 1.182V reference, designed for battery-powered monitoring and threshold detection. It operates from a single 2.5V to 11V supply or dual -1.25V to -5.5V supply, drawing 3.5µA typical quiescent current. The device features programmable hysteresis via the HYST pin, open-drain outputs capable of sinking greater than 20mA, and a propagation delay of 12µs with 10mV overdrive. Input voltage range extends from the negative supply to within 1.3V of the positive supply. The reference output drives up to 0.01µF capacitors without oscillation. It is packaged in an 8-lead plastic SO package.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1843CS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1843CS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1843CS8#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |