The LTC1842IS8#PBF is an ultralow power dual comparator with a built-in 1.182V reference, housed in an 8-lead plastic SO package. It operates from a single 2.5V to 11V supply or dual -1.25V to -5.5V supply, with a quiescent current of 3.5 µA typical and 5.7 µA maximum over temperature. The comparators feature open-drain outputs capable of sinking more than 20 mA, an input voltage range extending to the negative supply, and programmable hysteresis via the HYST pin. Propagation delay is 12 µs with 10 mV overdrive. The device is rated for operation from -40°C to 85°C and has a maximum junction temperature of 150°C with a thermal resistance of 125°C/W. The reference output can drive a 0.01 µF capacitor without oscillation.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1842IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1842IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1842IS8#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |