The LTC1842CS8#PBF is a dual ultralow power comparator with an integrated 1.182V ±1% reference, designed for battery-powered monitoring and threshold detection applications. It operates from a single 2.5V to 11V supply or a dual -1.25V to -5.5V supply, with a quiescent current of 3.5 µA typically and 5.7 µA maximum over temperature. The device features open-drain outputs capable of sinking more than 20 mA, a propagation delay of 12 µs with 10 mV overdrive, and programmable hysteresis via the HYST pin. It is packaged in an 8-lead plastic SO package with an operating temperature range of 0°C to 70°C and a maximum junction temperature of 150°C.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1842CS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1842CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1842CS8#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |