The LTC1841IS8 is a dual ultralow power comparator with open-drain outputs, designed for battery-powered system monitoring and threshold detection. It operates from a single 2V to 11V supply or dual -1V to -5.5V supply, drawing 3.5 µA typical quiescent current. The device features a 1.182V ±1% internal reference, programmable hysteresis, and output sinking capability greater than 20 mA. It has a 12 µs propagation delay with 10 mV overdrive and supports input voltages from the negative supply to within 1.3 V of the positive supply. The part is housed in an 8-lead plastic SO package with an operating temperature range of -40°C to 85°C.
IC COMPARATOR 2 GEN PUR 8SO Product overview: LTC1841IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1841IS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1841IS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2.5 to 12.6 volts |
| Power Dissipation (PD) | 500 milliwatts |