The LTC1841IS8#PBF is a dual ultralow power comparator with open-drain outputs and programmable hysteresis, designed for battery-powered monitoring and threshold detection applications. It operates from a single 2V to 11V supply or dual -1V to -5.5V supply, consuming 3.5µA typ quiescent current. The device is housed in an 8-lead plastic SO package, with an operating temperature range of -40°C to 85°C. Outputs can sink greater than 20mA, and propagation delay is 12µs with 10mV overdrive. Input voltage range includes the negative supply, and no current spikes occur during switching.
IC COMPARATOR 2 GEN PUR 8SO Product overview: LTC1841IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1841IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1841IS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2.5 to 12.6 volts |
| Power Dissipation (PD) | 500 milliwatts |