The LTC1841CS8#PBF is a dual ultralow power comparator with open-drain outputs and programmable hysteresis, designed for battery-powered monitoring and threshold detection applications. It operates from a single supply of 2V to 11V or a dual supply of -1V to -5.5V, with a quiescent current of 3.5µA typical. The device is housed in an 8-lead plastic SO package and can sink greater than 20mA from its outputs. Input voltage range includes the negative supply, and propagation delay is 12µs with 10mV overdrive. It is qualified for operation from 0°C to 70°C.
IC COMPARATOR 2 GEN PUR 8SO Product overview: LTC1841CS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1841CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1841CS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2.5 to 12.6 volts |
| Power Dissipation (PD) | 500 milliwatts |