The LTC1540IS8#PBF is a nanopower single comparator with a built-in 1.182V ±2% reference, designed for low-power applications such as battery monitoring and threshold detection. It operates from a 2V to 11V single supply or ±1V to ±5.5V dual supply, drawing a typical quiescent current of 0.71µA over the industrial temperature range. The device features TTL/CMOS-compatible outputs capable of sourcing up to 40mA and includes programmable hysteresis via a dedicated HYST pin. It is packaged in an 8-lead plastic SO package, with an operating temperature range of -40°C to 85°C. The comparator input common mode range includes the negative supply, and propagation delay is 60µs with 10mV overdrive. The reference output can drive up to 1mA and a 0.01µF capacitor without oscillation.
IC COMPARATOR 1 W/VOLT REF 8SO Product overview: LTC1540IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1540IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1540IS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |