The LTC1540IMS8#TRPBF is a nanopower single comparator with a built-in 1.182V reference, designed for battery-powered monitoring and threshold detection applications. It is packaged in an 8-lead plastic MSOP and operates from a 2V to 11V supply. The device draws 0.71µA typ quiescent current over the industrial temperature range of −40°C to 85°C, with TTL/CMOS compatible outputs capable of sourcing up to 40mA. Input voltage range includes the negative supply, and hysteresis is programmable via an external resistor. Propagation delay is 60µs with 10mV overdrive. The reference output can drive up to 1mA and a 0.01µF capacitor without oscillation.
IC COMPARATOR 1 W/VOLT REF 8MSOP Product overview: LTC1540IMS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1540IMS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1540IMS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |