The LTC1540 is an ultralow power single comparator with a built-in 1.182V reference, designed for battery-powered monitoring and threshold detection applications. It operates from a 2V to 11V single supply or dual ±1V to ±5.5V supply, with a typical quiescent current of 0.3µA. The device features programmable hysteresis, TTL/CMOS compatible outputs capable of sourcing up to 40mA, and a propagation delay of 60µs with 10mV overdrive. The LTC1540IDD#PBF is supplied in an 8-lead (3mm × 3mm) plastic DFN package and is rated for an operating temperature range of -40°C to 85°C.
IC COMPARATOR 1 W/VOLT REF 8DFN Product overview: LTC1540IDD#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1540IDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1540IDD#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |