The LTC1540 is an ultralow power single comparator with a built-in 1.182V reference, designed for battery-powered system monitoring and threshold detection. It operates from a 2V to 11V single supply or ±1V to ±5.5V dual supply, consuming 0.3µA typical quiescent current. The device features adjustable hysteresis, TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 60µs with 10mV overdrive. It is available in an 8-lead 3mm × 3mm × 0.8mm DFN package, with the LTC1540CDD#PBF variant specified for a 0°C to 70°C operating temperature range. The reference output can drive up to 1mA and a 0.01µF capacitor without oscillation.
IC COMPARATOR 1 W/VOLT REF 8DFN Product overview: LTC1540CDD#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1540CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1540CDD#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |