The LTC1445 is a quad ultralow power comparator with a built-in 1.221V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparison. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies and has a maximum quiescent current of 8.5µA. The device features programmable hysteresis, TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs at 10mV overdrive. It is housed in a 16-lead plastic SO package and is specified for commercial temperature range (0°C to 70°C).
IC COMPARATOR 4 W/VOLT REF 16SO Product overview: LTC1445CS#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1445CS#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1445CS#TRPBF |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |