The LTC1445 is a quad ultralow power comparator with an integrated 1.221V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, with a maximum quiescent current of 8.5µA over temperature. The device features programmable hysteresis, TTL/CMOS compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs at 10mV overdrive. It is supplied in a 16-lead (5mm × 4mm) plastic DFN package with an exposed pad connected to V-, and is specified for operation from -40°C to 85°C. The output is open-drain, requiring an external pullup.
IC COMPARATOR 4 W/VOLT REF 16DFN Product overview: LTC1445CDHD#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1445CDHD#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1445CDHD#TRPBF |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |