The LTC1445CDHD#PBF is a ultralow power quad comparator with a built-in 1.221V ±1% reference, designed for battery-powered monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V or dual ±1V to ±5.5V supply, with a quiescent current of 8.5µA maximum over temperature. The device features programmable hysteresis, TTL/CMOS output capable of sourcing 40mA continuously, and a propagation delay of 12µs at 10mV overdrive. It is housed in a 16-lead (5mm × 4mm) plastic DFN package with an exposed pad connected to V- and operates over the industrial temperature range of -40°C to 85°C.
IC COMPARATOR 4 W/VOLT REF 16DFN Product overview: LTC1445CDHD#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1445CDHD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1445CDHD#PBF |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |