The LTC1443IS#PBF is a quad ultralow power comparator with an integrated 1.182V ±1% reference, designed for battery-powered monitoring and threshold detection applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supplies, with a maximum quiescent current of 8.5µA over temperature. The device features TTL/CMOS compatible outputs capable of sourcing 40mA continuously and has a typical propagation delay of 12µs at 10mV overdrive. It is supplied in a 16-lead plastic SO package and is rated for an industrial temperature range of -40°C to 85°C. The input voltage range includes the negative supply, and the output stage eliminates crowbar current during state transitions.
IC COMPARATOR 4 W/VOLT REF 16SO Product overview: LTC1443IS#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1443IS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1443IS#PBF |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |