The LTC1443 is a ultralow power quad comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, and window comparator applications. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supply, drawing less than 8.5µA quiescent current over temperature. The device features TTL/CMOS compatible outputs capable of sourcing 40mA continuously and eliminating crowbar current during state transitions. Propagation delay is 12µs typical at 10mV overdrive. The LTC1443CN#PBF variant is packaged in a 16-lead PDIP and is rated for commercial temperature range (0°C to 70°C).
IC COMPARATOR 4 W/VOLT REF 16DIP Product overview: LTC1443CN#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1443CN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1443CN#PBF |
| Product Name | 4 W Linear Comparator IC |
| RoHS Compliant | RoHS |