The LTC1442 is a dual ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered systems and threshold detection. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supply, with a quiescent current of 3.5µA to 5.7µA over temperature. The comparator offers programmable hysteresis via the HYST pin, a 12µs propagation delay with 10mV overdrive, and TTL/CMOS-compatible outputs capable of sourcing 40mA continuously. The reference output can drive up to 0.01µF without oscillation. The LTC1442IS8#TRPBF variant is housed in an 8-lead plastic SO package with an operating temperature range of -40°C to 85°C.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1442IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1442IS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1442IS8#TRPBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |