The LTC1442 is a dual ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, window comparison, and oscillator circuits. It operates from a single 2V to 11V or dual ±1V to ±5.5V supply, with a quiescent current of 3.5µA typical at 25°C and 5.7µA maximum over the full operating range. The comparator has TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, 12µs propagation delay with 10mV overdrive, and adjustable hysteresis via the HYST pin. The reference output can drive up to 0.01µF without oscillation. It is housed in an 8-pin SO package measuring 8-leads plastic, with an operating temperature range of -40°C to 85°C for the I-grade variant. The device eliminates crowbar current and features an input voltage range extending to the negative supply rail.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1442IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1442IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1442IS8#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |