The LTC1442 is a dual ultralow power comparator with a built-in 1.182V ±1% reference, designed for battery-powered system monitoring, threshold detection, window comparison, and oscillator circuits. It operates from a single 2V to 11V supply or dual ±1V to ±5.5V supply, drawing 3.5µA to 5.7µA quiescent current over temperature. The comparator features programmable hysteresis via the HYST pin, TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and a propagation delay of 12µs with 10mV overdrive. The reference output can drive up to 0.01µF without oscillation. The LTC1442CS8#PBF variant is packaged in an 8-pin SO package, with an operating temperature range of -40°C to 85°C and a maximum junction temperature of 150°C.
IC COMPARATOR 2 W/VOLT REF 8SO Product overview: LTC1442CS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LTC1442CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LTC1442CS8#PBF |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 11 volts |
| Power Dissipation (PD) | 500 milliwatts |